Proto® Industrial Tools SOCKET WRENCH FF-75.7/8

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 29/64 INCH OVERALL LENGTH 6 POINT(S) 7/8 INCH SOCKET SIZE 7/8 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 1.38 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 29/64 INCH OVERALL LENGTH 6 POINT(S) 7/8 INCH SOCKET SIZE 7/8 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 1.38 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FF-75.7/8 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FF-75.7/8
SOCKET WRENCH FF-75.7/8
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 29/64 INCH OVERALL LENGTH 6 POINT(S) 7/8 INCH SOCKET SIZE 7/8 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 1.38 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 9 29/64 INCH OVERALL LENGTH
  • 6 POINT(S)
  • 7/8 INCH SOCKET SIZE
  • 7/8 SOCKET SIZE - FRACTIONAL
  • FACOM[R] BRAND
  • WEIGHT 1.38 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FF-75.7/8
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
SSHW Series 1 1/2 in. Size Single Side Hex Wrench|Master File - SSHW150 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.8200 lbs (0.3719 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details