Proto® Industrial Tools Wrench Set J1100G

Description
15 DEGREE OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.2 LB SET CONTENTS (1) 5/16 INCH X 3/8 INCH, (1) 7/16 INCH X 1/2 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH
Datasheet
Description
15 DEGREE OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.2 LB SET CONTENTS (1) 5/16 INCH X 3/8 INCH, (1) 7/16 INCH X 1/2 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1100G - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1100G
Wrench Set J1100G
15 DEGREE OFFSET 12-POINT BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE TORQUEPLUS[T] BRAND WEIGHT 2.2 LB SET CONTENTS (1) 5/16 INCH X 3/8 INCH, (1) 7/16 INCH X 1/2 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH
  • 15 DEGREE OFFSET 12-POINT BOX END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 5 PIECE(S)
  • KIT PACKAGING TYPE
  • TORQUEPLUS[T] BRAND
  • WEIGHT 2.2 LB
  • SET CONTENTS (1) 5/16 INCH X 3/8 INCH, (1) 7/16 INCH X 1/2 INCH, (1) 9/16 INCH X 5/8 INCH, (1) 11/16 INCH X 3/4 INCH, (1) 13/16 INCH X 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1100G
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 CAP SCREW & #5 & 6 SET SCREW. - A 4T15-062 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0625 inch (1.59 mm)
View Details
1 1/2 in. Size Spanner Wrench|Master File - SW150 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 inch (38.1 mm)
Wrench Weight 0.4400 lbs (0.1995 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details