Proto® Industrial Tools Ratcheting Box End Wrench J1193T-A

Description
DOUBLE END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1193 MODEL
Datasheet
Description
DOUBLE END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1193 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1193T-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1193T-A
Ratcheting Box End Wrench J1193T-A
DOUBLE END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 12 BOX SHAPE DOUBLE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1193 MODEL
  • DOUBLE END TYPE
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .5625 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 12
  • BOX SHAPE DOUBLE HEX
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • 1193 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1193T-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Quick Release Socket Wrench - Model 564QR - Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 15.5 inch (394 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details