Proto® Industrial Tools Open End Wrench FM-34.5

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 61/64 INCH OVERALL LENGTH 5 SMALLER END SIZE IN MM 5 MM SMALLER END SIZE ANGLE STYLE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 33/64 INCH WEIGHT 0.02 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 61/64 INCH OVERALL LENGTH 5 SMALLER END SIZE IN MM 5 MM SMALLER END SIZE ANGLE STYLE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 33/64 INCH WEIGHT 0.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-34.5 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-34.5
Open End Wrench FM-34.5
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 2 61/64 INCH OVERALL LENGTH 5 SMALLER END SIZE IN MM 5 MM SMALLER END SIZE ANGLE STYLE 3/32 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 33/64 INCH WEIGHT 0.02 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 2 61/64 INCH OVERALL LENGTH
  • 5 SMALLER END SIZE IN MM
  • 5 MM SMALLER END SIZE
  • ANGLE STYLE
  • 3/32 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 33/64 INCH
  • WEIGHT 0.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-34.5
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details