Proto® Industrial Tools PIN WRENCH FA-126A.35

Description
FULL POLISH FINISH 6 39/64 INCH OVERALL LENGTH 15 TO 35 MM HEAD DIAMETER 15 TO 35 HEAD DIAMETER IN MM 1/8 INCH PIN DIAMETER 1/8 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 1 2/4 INCH HOOK THICKNESS 25/64 INCH HEIGHT 19/32 INCH WEIGHT 0.17 LB
Datasheet
Description
FULL POLISH FINISH 6 39/64 INCH OVERALL LENGTH 15 TO 35 MM HEAD DIAMETER 15 TO 35 HEAD DIAMETER IN MM 1/8 INCH PIN DIAMETER 1/8 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 1 2/4 INCH HOOK THICKNESS 25/64 INCH HEIGHT 19/32 INCH WEIGHT 0.17 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN WRENCH - FA-126A.35 - Proto® Industrial Tools
New Britain, CT, USA
PIN WRENCH
FA-126A.35
PIN WRENCH FA-126A.35
FULL POLISH FINISH 6 39/64 INCH OVERALL LENGTH 15 TO 35 MM HEAD DIAMETER 15 TO 35 HEAD DIAMETER IN MM 1/8 INCH PIN DIAMETER 1/8 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 1 2/4 INCH HOOK THICKNESS 25/64 INCH HEIGHT 19/32 INCH WEIGHT 0.17 LB
  • FULL POLISH FINISH
  • 6 39/64 INCH OVERALL LENGTH
  • 15 TO 35 MM HEAD DIAMETER
  • 15 TO 35 HEAD DIAMETER IN MM
  • 1/8 INCH PIN DIAMETER
  • 1/8 PIN DIAMETER - FRACTIONAL
  • FACOM[R] BRAND
  • MAXIMUM OPENING SIZE 1 2/4 INCH
  • HOOK THICKNESS 25/64 INCH
  • HEIGHT 19/32 INCH
  • WEIGHT 0.17 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-126A.35
Product Name PIN WRENCH
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details