Proto® Industrial Tools HEX KEY E120214

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 1/16 INCH DRIVE ARM LENGTH 9/16 INCH HEX SIZE 9/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 3/4 INCH WEIGHT 1.31 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 1/16 INCH DRIVE ARM LENGTH 9/16 INCH HEX SIZE 9/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 3/4 INCH WEIGHT 1.31 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120214 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120214
HEX KEY E120214
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 1/16 INCH DRIVE ARM LENGTH 9/16 INCH HEX SIZE 9/16 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 3/4 INCH WEIGHT 1.31 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 1/16 INCH DRIVE ARM LENGTH
  • 9/16 INCH HEX SIZE
  • 9/16 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 2 3/4 INCH
  • WEIGHT 1.31 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120214
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details