Proto® Industrial Tools Combination Wrench E117704

Description
VANADIUM STEEL MATERIAL CHROME FINISH 13 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 19/32 INCH X 25/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.96 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 1/32 INCH W X 1 25/64 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 13 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 19/32 INCH X 25/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.96 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 1/32 INCH W X 1 25/64 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E117704 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E117704
Combination Wrench E117704
VANADIUM STEEL MATERIAL CHROME FINISH 13 5/16 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 24 SMALLER END SIZE IN MM 24 LARGER END SIZE IN MM 24 MM SMALLER END SIZE 24 MM LARGER END SIZE FORGED PROCESS 19/32 INCH X 25/64 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 0.96 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 1/32 INCH W X 1 25/64 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 13 5/16 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 24 SMALLER END SIZE IN MM
  • 24 LARGER END SIZE IN MM
  • 24 MM SMALLER END SIZE
  • 24 MM LARGER END SIZE
  • FORGED PROCESS
  • 19/32 INCH X 25/64 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 0.96 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 1/32 INCH W X 1 25/64 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117704
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details