Proto® Industrial Tools Combination Wrench J1210SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 27/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 3/16 INCH X 11/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.08 LB THROAT DEPTH 21/64 INCH HEAD DIMENSION 11/16 INCH W OPEN END X 31/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 27/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 3/16 INCH X 11/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.08 LB THROAT DEPTH 21/64 INCH HEAD DIMENSION 11/16 INCH W OPEN END X 31/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1210SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1210SPL
Combination Wrench J1210SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 27/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 3/16 INCH X 11/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.08 LB THROAT DEPTH 21/64 INCH HEAD DIMENSION 11/16 INCH W OPEN END X 31/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 5 27/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 3/16 INCH X 11/64 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.08 LB
  • THROAT DEPTH 21/64 INCH
  • HEAD DIMENSION 11/16 INCH W OPEN END X 31/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1210SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #1 & 2 SET SCREW. - A 4T15-035 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8890 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details