Proto® Industrial Tools Combination Wrench J1206EF

Description
ALLOY STEEL MATERIAL SATIN FINISH 3 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 3/16 LARGER END SIZE - FRACTIONAL 3/16 INCH SMALLER END SIZE 3/16 INCH LARGER END SIZE 5/32 INCH X 1/8 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 15/64 INCH HEAD DIMENSION 15/32 INCH W OPEN END X 11/32 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL SATIN FINISH 3 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 3/16 LARGER END SIZE - FRACTIONAL 3/16 INCH SMALLER END SIZE 3/16 INCH LARGER END SIZE 5/32 INCH X 1/8 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 15/64 INCH HEAD DIMENSION 15/32 INCH W OPEN END X 11/32 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1206EF - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1206EF
Combination Wrench J1206EF
ALLOY STEEL MATERIAL SATIN FINISH 3 1/4 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 3/16 SMALLER END SIZE - FRACTIONAL 3/16 LARGER END SIZE - FRACTIONAL 3/16 INCH SMALLER END SIZE 3/16 INCH LARGER END SIZE 5/32 INCH X 1/8 INCH HEAD THICKNESS 6 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.02 LB APPLICABLE STANDARD ASME B107.100 OFFSET TYPE ANGLE THROAT DEPTH 15/64 INCH HEAD DIMENSION 15/32 INCH W OPEN END X 11/32 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 1/4 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 3/16 SMALLER END SIZE - FRACTIONAL
  • 3/16 LARGER END SIZE - FRACTIONAL
  • 3/16 INCH SMALLER END SIZE
  • 3/16 INCH LARGER END SIZE
  • 5/32 INCH X 1/8 INCH HEAD THICKNESS
  • 6 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.02 LB
  • APPLICABLE STANDARD ASME B107.100
  • OFFSET TYPE ANGLE
  • THROAT DEPTH 15/64 INCH
  • HEAD DIMENSION 15/32 INCH W OPEN END X 11/32 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1206EF
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details