Proto® Industrial Tools Combination Wrench E117710

Description
VANADIUM STEEL MATERIAL CHROME FINISH 17 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE 32 MM LARGER END SIZE FORGED PROCESS 3/4 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.92 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 37/64 INCH W X 1 27/32 INCH W
Datasheet
Description
VANADIUM STEEL MATERIAL CHROME FINISH 17 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE 32 MM LARGER END SIZE FORGED PROCESS 3/4 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.92 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 37/64 INCH W X 1 27/32 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - E117710 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
E117710
Combination Wrench E117710
VANADIUM STEEL MATERIAL CHROME FINISH 17 1/8 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 32 SMALLER END SIZE IN MM 32 LARGER END SIZE IN MM 32 MM SMALLER END SIZE 32 MM LARGER END SIZE FORGED PROCESS 3/4 INCH X 17/32 INCH HEAD THICKNESS 12 POINT(S) 13 DEG OFFSET ANGLE WEIGHT 1.92 LB OFFSET TYPE ANGLE HEAD DIMENSION 2 37/64 INCH W X 1 27/32 INCH W
  • VANADIUM STEEL MATERIAL
  • CHROME FINISH
  • 17 1/8 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 32 SMALLER END SIZE IN MM
  • 32 LARGER END SIZE IN MM
  • 32 MM SMALLER END SIZE
  • 32 MM LARGER END SIZE
  • FORGED PROCESS
  • 3/4 INCH X 17/32 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 13 DEG OFFSET ANGLE
  • WEIGHT 1.92 LB
  • OFFSET TYPE ANGLE
  • HEAD DIMENSION 2 37/64 INCH W X 1 27/32 INCH W
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117710
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details