Proto® Industrial Tools SOCKET WRENCH FF-75.7/16

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 23/64 INCH OVERALL LENGTH 6 POINT(S) 7/16 INCH SOCKET SIZE 7/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.25 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 23/64 INCH OVERALL LENGTH 6 POINT(S) 7/16 INCH SOCKET SIZE 7/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.25 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FF-75.7/16 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FF-75.7/16
SOCKET WRENCH FF-75.7/16
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 23/64 INCH OVERALL LENGTH 6 POINT(S) 7/16 INCH SOCKET SIZE 7/16 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.25 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 5 23/64 INCH OVERALL LENGTH
  • 6 POINT(S)
  • 7/16 INCH SOCKET SIZE
  • 7/16 SOCKET SIZE - FRACTIONAL
  • FACOM[R] BRAND
  • WEIGHT 0.25 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FF-75.7/16
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M3 WRENCH - MD0911MQB015X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0591 inch (1.5 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details