Proto® Industrial Tools PIN WRENCH FA-126A.180

Description
FULL POLISH FINISH 19 3/8 INCH OVERALL LENGTH 120 TO 180 MM HEAD DIAMETER 120 TO 180 HEAD DIAMETER IN MM 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 7 3/32 INCH HOOK THICKNESS 25/32 INCH HEIGHT 23/32 INCH WEIGHT 3.17 LB
Datasheet
Description
FULL POLISH FINISH 19 3/8 INCH OVERALL LENGTH 120 TO 180 MM HEAD DIAMETER 120 TO 180 HEAD DIAMETER IN MM 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 7 3/32 INCH HOOK THICKNESS 25/32 INCH HEIGHT 23/32 INCH WEIGHT 3.17 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN WRENCH - FA-126A.180 - Proto® Industrial Tools
New Britain, CT, USA
PIN WRENCH
FA-126A.180
PIN WRENCH FA-126A.180
FULL POLISH FINISH 19 3/8 INCH OVERALL LENGTH 120 TO 180 MM HEAD DIAMETER 120 TO 180 HEAD DIAMETER IN MM 5/16 INCH PIN DIAMETER 5/16 PIN DIAMETER - FRACTIONAL FACOM[R] BRAND MAXIMUM OPENING SIZE 7 3/32 INCH HOOK THICKNESS 25/32 INCH HEIGHT 23/32 INCH WEIGHT 3.17 LB
  • FULL POLISH FINISH
  • 19 3/8 INCH OVERALL LENGTH
  • 120 TO 180 MM HEAD DIAMETER
  • 120 TO 180 HEAD DIAMETER IN MM
  • 5/16 INCH PIN DIAMETER
  • 5/16 PIN DIAMETER - FRACTIONAL
  • FACOM[R] BRAND
  • MAXIMUM OPENING SIZE 7 3/32 INCH
  • HOOK THICKNESS 25/32 INCH
  • HEIGHT 23/32 INCH
  • WEIGHT 3.17 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-126A.180
Product Name PIN WRENCH
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Single End Triple Square Impact Socket SETSIS - 21-R8T16-0000 - Lowell Corporation
Specs
Type Impact Wrench; Specialty/Other; Single End Triple Square Impact Socket
Drive Size 0.8250 to 1.12 inch (20.95 to 28.57 mm)
Wrench Length 9 inch (229 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details