Proto® Industrial Tools RATCHETING BOX END WRENCH J1193LO

Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.31 LB
Datasheet
Description
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.31 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RATCHETING BOX END WRENCH - J1193LO - Proto® Industrial Tools
New Britain, CT, USA
RATCHETING BOX END WRENCH
J1193LO
RATCHETING BOX END WRENCH J1193LO
DOUBLE END, OFFSET, REVERSIBLE TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 6 7/8 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE FORGED PROCESS PROTO[R] BRAND NUMBER OF POINTS 12 WEIGHT 0.31 LB
  • DOUBLE END, OFFSET, REVERSIBLE TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 6 7/8 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • FORGED PROCESS
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • WEIGHT 0.31 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1193LO
Product Name RATCHETING BOX END WRENCH
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details