Proto® Industrial Tools SOCKET WRENCH FF-75.1/2

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 63/64 INCH OVERALL LENGTH 6 POINT(S) 1/2 INCH SOCKET SIZE 1/2 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.38 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 63/64 INCH OVERALL LENGTH 6 POINT(S) 1/2 INCH SOCKET SIZE 1/2 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.38 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FF-75.1/2 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FF-75.1/2
SOCKET WRENCH FF-75.1/2
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 63/64 INCH OVERALL LENGTH 6 POINT(S) 1/2 INCH SOCKET SIZE 1/2 SOCKET SIZE - FRACTIONAL FACOM[R] BRAND WEIGHT 0.38 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 5 63/64 INCH OVERALL LENGTH
  • 6 POINT(S)
  • 1/2 INCH SOCKET SIZE
  • 1/2 SOCKET SIZE - FRACTIONAL
  • FACOM[R] BRAND
  • WEIGHT 0.38 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FF-75.1/2
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
TORQUE WR N-TYPE/20MM/8IN.LB - TRQ-N20-8 - Mini-Circuits
Specs
Type Torque
View Details
2 suppliers
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details