Proto® Industrial Tools ADJUSTABLE WRENCH FA-113.8TAVSE

Description
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL 1 1/16 INCH MAX. JAW CAPACITY 1 1/16 MAX. JAW CAPACITY - FRACTIONAL FACOM[R] BRAND OFFSET ANGLE 15 DEG WEIGHT 0.83 LB
Datasheet
Description
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL 1 1/16 INCH MAX. JAW CAPACITY 1 1/16 MAX. JAW CAPACITY - FRACTIONAL FACOM[R] BRAND OFFSET ANGLE 15 DEG WEIGHT 0.83 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WRENCH - FA-113.8TAVSE - Proto® Industrial Tools
New Britain, CT, USA
ADJUSTABLE WRENCH
FA-113.8TAVSE
ADJUSTABLE WRENCH FA-113.8TAVSE
INSULATED TYPE ALLOY STEEL MATERIAL BURNISHED FINISH 8 15/32 INCH OVERALL LENGTH 8 15/32 OVERALL LENGTH - FRACTIONAL 1 1/16 INCH MAX. JAW CAPACITY 1 1/16 MAX. JAW CAPACITY - FRACTIONAL FACOM[R] BRAND OFFSET ANGLE 15 DEG WEIGHT 0.83 LB
  • INSULATED TYPE
  • ALLOY STEEL MATERIAL
  • BURNISHED FINISH
  • 8 15/32 INCH OVERALL LENGTH
  • 8 15/32 OVERALL LENGTH - FRACTIONAL
  • 1 1/16 INCH MAX. JAW CAPACITY
  • 1 1/16 MAX. JAW CAPACITY - FRACTIONAL
  • FACOM[R] BRAND
  • OFFSET ANGLE 15 DEG
  • WEIGHT 0.83 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FA-113.8TAVSE
Product Name ADJUSTABLE WRENCH
Type Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details