Proto® Industrial Tools Open End Wrench FM-34.6

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 5/32 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 MM SMALLER END SIZE ANGLE STYLE 7/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 19/32 INCH WEIGHT 0.02 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 5/32 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 MM SMALLER END SIZE ANGLE STYLE 7/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 19/32 INCH WEIGHT 0.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-34.6 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-34.6
Open End Wrench FM-34.6
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 5/32 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 6 MM SMALLER END SIZE ANGLE STYLE 7/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 19/32 INCH WEIGHT 0.02 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 5/32 INCH OVERALL LENGTH
  • 6 SMALLER END SIZE IN MM
  • 6 MM SMALLER END SIZE
  • ANGLE STYLE
  • 7/64 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 19/32 INCH
  • WEIGHT 0.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-34.6
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Ratcheting Hydrant Wrench - Model 52-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 15 inch (381 mm)
View Details