Proto® Industrial Tools HEX KEY E120213

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 45/64 INCH DRIVE ARM LENGTH 1/2 INCH HEX SIZE 1/2 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 31/64 INCH WEIGHT 0.87 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 45/64 INCH DRIVE ARM LENGTH 1/2 INCH HEX SIZE 1/2 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 31/64 INCH WEIGHT 0.87 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120213 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120213
HEX KEY E120213
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 5 45/64 INCH DRIVE ARM LENGTH 1/2 INCH HEX SIZE 1/2 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 31/64 INCH WEIGHT 0.87 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 5 45/64 INCH DRIVE ARM LENGTH
  • 1/2 INCH HEX SIZE
  • 1/2 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 2 31/64 INCH
  • WEIGHT 0.87 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120213
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH FOR 7/16 SET SCREW. - A 4T15-218 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2188 inch (5.56 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details