Proto® Industrial Tools Combination Wrench J1209SPL

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 5/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 11/64 INCH X 11/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.07 LB THROAT DEPTH 19/64 INCH HEAD DIMENSION 39/64 INCH W OPEN END X 7/16 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 5/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 11/64 INCH X 11/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.07 LB THROAT DEPTH 19/64 INCH HEAD DIMENSION 39/64 INCH W OPEN END X 7/16 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1209SPL - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1209SPL
Combination Wrench J1209SPL
ALLOY STEEL MATERIAL FULL POLISH FINISH 5 5/32 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 9/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 9/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 11/64 INCH X 11/64 INCH HEAD THICKNESS TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.07 LB THROAT DEPTH 19/64 INCH HEAD DIMENSION 39/64 INCH W OPEN END X 7/16 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 5 5/32 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 9/32 SMALLER END SIZE - FRACTIONAL
  • 9/32 LARGER END SIZE - FRACTIONAL
  • 9/32 INCH SMALLER END SIZE
  • 9/32 INCH LARGER END SIZE
  • 11/64 INCH X 11/64 INCH HEAD THICKNESS
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.07 LB
  • THROAT DEPTH 19/64 INCH
  • HEAD DIMENSION 39/64 INCH W OPEN END X 7/16 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1209SPL
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2 & #2-56 WRENCH - MD0911MQB009X03 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0350 inch (0.8900 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details