Proto® Industrial Tools FLARE NUT WRENCH E117392

Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.17 LB
Datasheet
Description
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.17 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - E117392 - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
E117392
FLARE NUT WRENCH E117392
DOUBLE END TYPE CHROME VANADIUM STEEL MATERIAL HIGH CHROME FINISH 6 27/32 INCH OVERALL LENGTH 12 SMALLER END SIZE IN MM 14 LARGER END SIZE IN MM 12 MM SMALLER END SIZE 14 MM LARGER END SIZE FORGED PROCESS 21/64 INCH X 13/32 INCH HEAD THICKNESS 6 POINT(S) HEAD DIMENSION 57/64 INCH W X 1 INCH W WEIGHT 0.17 LB
  • DOUBLE END TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • HIGH CHROME FINISH
  • 6 27/32 INCH OVERALL LENGTH
  • 12 SMALLER END SIZE IN MM
  • 14 LARGER END SIZE IN MM
  • 12 MM SMALLER END SIZE
  • 14 MM LARGER END SIZE
  • FORGED PROCESS
  • 21/64 INCH X 13/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • HEAD DIMENSION 57/64 INCH W X 1 INCH W
  • WEIGHT 0.17 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E117392
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
HEXAGONAL WRENCH, FOR #0 SET SCREW. - A 4T15-028 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0280 inch (0.7112 mm)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details