Proto® Industrial Tools HEX KEY E120603

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 27/64 INCH DRIVE ARM LENGTH 3/32 INCH HEX SIZE 3/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 25/32 INCH WEIGHT 0.02 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 27/64 INCH DRIVE ARM LENGTH 3/32 INCH HEX SIZE 3/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 25/32 INCH WEIGHT 0.02 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120603 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120603
HEX KEY E120603
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 27/64 INCH DRIVE ARM LENGTH 3/32 INCH HEX SIZE 3/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 25/32 INCH WEIGHT 0.02 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 27/64 INCH DRIVE ARM LENGTH
  • 3/32 INCH HEX SIZE
  • 3/32 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 25/32 INCH
  • WEIGHT 0.02 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120603
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Triple Square Distribution Linemans Wrench - 23-07509-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 9.25 inch (235 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details