Proto® Industrial Tools WRENCH SET J1190LO

Description
12 POINT REVERSIBLE RATCHETING BOX END TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 5 PIECE(S) 2.18 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH SET CONTENT PROTO[R] BRAND
Datasheet
Description
12 POINT REVERSIBLE RATCHETING BOX END TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 5 PIECE(S) 2.18 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH SET CONTENT PROTO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J1190LO - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J1190LO
WRENCH SET J1190LO
12 POINT REVERSIBLE RATCHETING BOX END TYPE ALLOY STEEL MATERIAL FULL POLISH FINISH 5 PIECE(S) 2.18 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH SET CONTENT PROTO[R] BRAND
  • 12 POINT REVERSIBLE RATCHETING BOX END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 5 PIECE(S)
  • 2.18 LB WEIGHT
  • TOOL ROLL PACKAGING TYPE
  • (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH SET CONTENT
  • PROTO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1190LO
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details