Proto® Industrial Tools SOCKET WRENCH FM-76.13

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 63/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 13 MM SOCKET SIZE 13 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.39 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 63/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 13 MM SOCKET SIZE 13 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.39 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.13 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.13
SOCKET WRENCH FM-76.13
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 63/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 13 MM SOCKET SIZE 13 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.39 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 5 63/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 13 MM SOCKET SIZE
  • 13 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 0.39 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.13
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
Socket Wrench - Model 53 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.5 inch (15.87 to 38.1 mm)
Wrench Length 20 inch (508 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details