Proto® Industrial Tools Ratcheting Box End Wrench J1193-A

Description
DOUBLE END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1193 MODEL
Datasheet
Description
DOUBLE END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1193 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1193-A - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1193-A
Ratcheting Box End Wrench J1193-A
DOUBLE END TYPE 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .5625 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO. BRAND PACKAGING QUANTITY 1 NUMBER OF POINTS 6 BOX SHAPE HEX LARGER END SIZE - DECIMAL - UOM IN SMALLER END SIZE - DECIMAL - UOM IN 1193 MODEL
  • DOUBLE END TYPE
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .5625 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • PROTO. BRAND
  • PACKAGING QUANTITY 1
  • NUMBER OF POINTS 6
  • BOX SHAPE HEX
  • LARGER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE - DECIMAL - UOM IN
  • 1193 MODEL
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1193-A
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details