Proto® Industrial Tools HEX KEY E120208

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 9/16 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 13/32 INCH WEIGHT 0.11 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 9/16 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 13/32 INCH WEIGHT 0.11 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120208 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120208
HEX KEY E120208
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 9/16 INCH DRIVE ARM LENGTH 7/32 INCH HEX SIZE 7/32 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 1 13/32 INCH WEIGHT 0.11 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 9/16 INCH DRIVE ARM LENGTH
  • 7/32 INCH HEX SIZE
  • 7/32 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 13/32 INCH
  • WEIGHT 0.11 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120208
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Triple Square Distribution Linemans Wrench - 87901-94800 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details