Proto® Industrial Tools SOCKET WRENCH FM-66A.18X19

Description
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 11 7/32 INCH OVERALL LENGTH 12 POINT(S) 18 MM X 19 MM SOCKET SIZE 63/64 INCH X 1 1/32 INCH SOCKET OUTER DIAMETER FACOM[R] BRAND APPLICABLE STANDARD ISO 1711, DIN 899, NF ISO 1711-1 WEIGHT 0.77 LB
Datasheet
Description
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 11 7/32 INCH OVERALL LENGTH 12 POINT(S) 18 MM X 19 MM SOCKET SIZE 63/64 INCH X 1 1/32 INCH SOCKET OUTER DIAMETER FACOM[R] BRAND APPLICABLE STANDARD ISO 1711, DIN 899, NF ISO 1711-1 WEIGHT 0.77 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-66A.18X19 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-66A.18X19
SOCKET WRENCH FM-66A.18X19
DOUBLE END, FLEX HEAD TYPE ALLOY STEEL MATERIAL SATIN CHROME FINISH FINISH 11 7/32 INCH OVERALL LENGTH 12 POINT(S) 18 MM X 19 MM SOCKET SIZE 63/64 INCH X 1 1/32 INCH SOCKET OUTER DIAMETER FACOM[R] BRAND APPLICABLE STANDARD ISO 1711, DIN 899, NF ISO 1711-1 WEIGHT 0.77 LB
  • DOUBLE END, FLEX HEAD TYPE
  • ALLOY STEEL MATERIAL
  • SATIN CHROME FINISH FINISH
  • 11 7/32 INCH OVERALL LENGTH
  • 12 POINT(S)
  • 18 MM X 19 MM SOCKET SIZE
  • 63/64 INCH X 1 1/32 INCH SOCKET OUTER DIAMETER
  • FACOM[R] BRAND
  • APPLICABLE STANDARD ISO 1711, DIN 899, NF ISO 1711-1
  • WEIGHT 0.77 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-66A.18X19
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Triple Dual End Distribution Linemans Wrench - 23-30209-9900 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 12.25 inch (311 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details
Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details