Proto® Industrial Tools Combination Wrench J1209MBA

Description
143.8 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 7.1 MM X 5.2 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.08 LB HEAD DIMENSION 13.5 MM BOX END DIAMETER X 18.6 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
143.8 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 7.1 MM X 5.2 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.08 LB HEAD DIMENSION 13.5 MM BOX END DIAMETER X 18.6 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1209MBA - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1209MBA
Combination Wrench J1209MBA
143.8 MM OVERALL LENGTH 9 SMALLER END SIZE IN MM 9 LARGER END SIZE IN MM 9 MM SMALLER END SIZE 9 MM LARGER END SIZE 7.1 MM X 5.2 MM HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTOBLACK[T] BRAND WEIGHT 0.08 LB HEAD DIMENSION 13.5 MM BOX END DIAMETER X 18.6 MM OPEN END WIDTH LARGER END SIZE IN MM - UOM MM SMALLER END SIZE IN MM - UOM MM
  • 143.8 MM OVERALL LENGTH
  • 9 SMALLER END SIZE IN MM
  • 9 LARGER END SIZE IN MM
  • 9 MM SMALLER END SIZE
  • 9 MM LARGER END SIZE
  • 7.1 MM X 5.2 MM HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTOBLACK[T] BRAND
  • WEIGHT 0.08 LB
  • HEAD DIMENSION 13.5 MM BOX END DIAMETER X 18.6 MM OPEN END WIDTH
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1209MBA
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR 3/8 CAP SCREW & 5/8 SET SCREW. - A 4T15-312 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3125 inch (7.94 mm)
View Details