Proto® Industrial Tools FLARE NUT WRENCH FN-1012MP

Description
DOUBLE END TYPE FULL POLISH FINISH 6 15/16 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 12 MM LARGER END SIZE 25/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 55/64 INCH W X 31/32 INCH W WEIGHT 0.22 LB
Datasheet
Description
DOUBLE END TYPE FULL POLISH FINISH 6 15/16 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 12 MM LARGER END SIZE 25/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 55/64 INCH W X 31/32 INCH W WEIGHT 0.22 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FLARE NUT WRENCH - FN-1012MP - Proto® Industrial Tools
New Britain, CT, USA
FLARE NUT WRENCH
FN-1012MP
FLARE NUT WRENCH FN-1012MP
DOUBLE END TYPE FULL POLISH FINISH 6 15/16 INCH OVERALL LENGTH 10 SMALLER END SIZE IN MM 12 LARGER END SIZE IN MM 10 MM SMALLER END SIZE 12 MM LARGER END SIZE 25/64 INCH HEAD THICKNESS 6 POINT(S) BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 HEAD DIMENSION 55/64 INCH W X 31/32 INCH W WEIGHT 0.22 LB
  • DOUBLE END TYPE
  • FULL POLISH FINISH
  • 6 15/16 INCH OVERALL LENGTH
  • 10 SMALLER END SIZE IN MM
  • 12 LARGER END SIZE IN MM
  • 10 MM SMALLER END SIZE
  • 12 MM LARGER END SIZE
  • 25/64 INCH HEAD THICKNESS
  • 6 POINT(S)
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • HEAD DIMENSION 55/64 INCH W X 31/32 INCH W
  • WEIGHT 0.22 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FN-1012MP
Product Name FLARE NUT WRENCH
Type Flare-Nut
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details