Proto® Industrial Tools Box End Wrench J1144SPL

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 1/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 29/64 INCH SMALLER END OUTER DIAMETER 1 1/4 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 19/32 INCH X 35/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 1.08 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 1/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 29/64 INCH SMALLER END OUTER DIAMETER 1 1/4 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 19/32 INCH X 35/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 1.08 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1144SPL - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1144SPL
Box End Wrench J1144SPL
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 13 1/4 INCH OVERALL LENGTH 7/8 SMALLER END SIZE - FRACTIONAL 7/8 INCH SMALLER END SIZE 1 INCH LARGER END SIZE 1 29/64 INCH SMALLER END OUTER DIAMETER 1 1/4 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 19/32 INCH X 35/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 1.08 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 13 1/4 INCH OVERALL LENGTH
  • 7/8 SMALLER END SIZE - FRACTIONAL
  • 7/8 INCH SMALLER END SIZE
  • 1 INCH LARGER END SIZE
  • 1 29/64 INCH SMALLER END OUTER DIAMETER
  • 1 1/4 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 19/32 INCH X 35/64 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • WEIGHT 1.08 LB
  • APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1144SPL
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
SSHW Series 3 in. Size Single Side Hex Wrench|Master File - SSHW300 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 3 inch (76.2 mm)
Wrench Weight 3.13 lbs (1.42 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details