Proto® Industrial Tools WRENCH SET J1200GASD

Description
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 4.88 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
Datasheet
Description
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 4.88 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
WRENCH SET - J1200GASD - Proto® Industrial Tools
New Britain, CT, USA
WRENCH SET
J1200GASD
WRENCH SET J1200GASD
12 POINT COMBINATION TYPE ALLOY STEEL MATERIAL SATIN FINISH 10 PIECE(S) 4.88 LB WEIGHT TOOL ROLL PACKAGING TYPE (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.100 WITH ANTI SLIP DESIGN OPEN END
  • 12 POINT COMBINATION TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 10 PIECE(S)
  • 4.88 LB WEIGHT
  • TOOL ROLL PACKAGING TYPE
  • (1) 7/16 INCH, (1) 1/2 INCH, (1) 9/16 INCH, (1) 5/8 INCH, (1) 11/16 INCH, (1) 3/4 INCH, (1) 13/16 INCH, (1) 7/8 INCH, (1) 15/16 INCH, (1) 1 INCH SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.100
  • WITH ANTI SLIP DESIGN OPEN END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1200GASD
Product Name WRENCH SET
Type Specialty/Other; WRENCH SET
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details