Proto® Industrial Tools SOCKET WRENCH FM-76.22

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 1/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 22 MM SOCKET SIZE 22 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 1.18 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 1/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 22 MM SOCKET SIZE 22 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 1.18 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.22 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.22
SOCKET WRENCH FM-76.22
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 9 1/16 INCH OVERALL LENGTH 12 X 6 POINT(S) 22 MM SOCKET SIZE 22 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 1.18 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 9 1/16 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 22 MM SOCKET SIZE
  • 22 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 1.18 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.22
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M2.5 & #4-40 WRENCH - MD0911MQB013X04 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details