Proto® Industrial Tools Box End Wrench J1064M

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 10 11/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE 1 1/32 INCH SMALLER END OUTER DIAMETER 29/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.45 LB APPLICABLE STANDARD ASME B107.100
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 10 11/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE 1 1/32 INCH SMALLER END OUTER DIAMETER 29/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.45 LB APPLICABLE STANDARD ASME B107.100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1064M - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1064M
Box End Wrench J1064M
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 10 11/16 INCH OVERALL LENGTH 16 SMALLER END SIZE IN MM 18 LARGER END SIZE IN MM 16 MM SMALLER END SIZE 18 MM LARGER END SIZE 1 1/32 INCH SMALLER END OUTER DIAMETER 29/32 INCH LARGER END OUTER DIAMETER ANGLE STYLE 12 POINT(S) 15 DEG OFFSET ANGLE TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.45 LB APPLICABLE STANDARD ASME B107.100
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 10 11/16 INCH OVERALL LENGTH
  • 16 SMALLER END SIZE IN MM
  • 18 LARGER END SIZE IN MM
  • 16 MM SMALLER END SIZE
  • 18 MM LARGER END SIZE
  • 1 1/32 INCH SMALLER END OUTER DIAMETER
  • 29/32 INCH LARGER END OUTER DIAMETER
  • ANGLE STYLE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.45 LB
  • APPLICABLE STANDARD ASME B107.100
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1064M
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details