Proto® Industrial Tools Wrench Set J1190B

Description
12-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 3 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.3 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 3/4 INCH
Datasheet
Description
12-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 3 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.3 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1190B - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1190B
Wrench Set J1190B
12-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 3 PIECE(S) KIT PACKAGING TYPE PROTO. BRAND WEIGHT 1.3 LB SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 3/4 INCH
  • 12-POINT RATCHETING BOX END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 3 PIECE(S)
  • KIT PACKAGING TYPE
  • PROTO. BRAND
  • WEIGHT 1.3 LB
  • SET CONTENTS (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1190B
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

SureTork Wrench -  - Lowell Corporation
Lowell Corporation
Specs
Type Torque
Drive Size 0.6250 to 1.25 inch (15.87 to 31.75 mm)
Wrench Length 21.25 inch (540 mm)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details
Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details