Proto® Industrial Tools Box End Wrench J1118SPL

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 7 1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 31/64 INCH SMALLER END OUTER DIAMETER 25/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 15/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.12 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 7 1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 31/64 INCH SMALLER END OUTER DIAMETER 25/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 15/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.12 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1118SPL - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1118SPL
Box End Wrench J1118SPL
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 7 1/4 INCH OVERALL LENGTH 1/4 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 31/64 INCH SMALLER END OUTER DIAMETER 25/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 15/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.12 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 7 1/4 INCH OVERALL LENGTH
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • 1/4 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 31/64 INCH SMALLER END OUTER DIAMETER
  • 25/64 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 15/64 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • WEIGHT 0.12 LB
  • APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1118SPL
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR N/A CAP SCREW & 1/4 SET SCREW. - A 4T15-125 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1250 inch (3.17 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWDA Series - SWDA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.41 lbs (2 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details