Proto® Industrial Tools Box End Wrench J1140B

Description
13-7/8 INCH OVERALL LENGTH 20.6375 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 1-19/64 INCH X 1-3/16 INCH COATING BLACK OXIDE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
13-7/8 INCH OVERALL LENGTH 20.6375 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 1-19/64 INCH X 1-3/16 INCH COATING BLACK OXIDE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1140B - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1140B
Box End Wrench J1140B
13-7/8 INCH OVERALL LENGTH 20.6375 SMALLER END SIZE IN MM 22.225 LARGER END SIZE IN MM 13/16 SMALLER END SIZE - FRACTIONAL 7/8 LARGER END SIZE - FRACTIONAL .8125 SMALLER END SIZE - DECIMAL .875 LARGER END SIZE - DECIMAL 13/16 INCH SMALLER END SIZE 7/8 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 1-19/64 INCH X 1-3/16 INCH COATING BLACK OXIDE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 13-7/8 INCH OVERALL LENGTH
  • 20.6375 SMALLER END SIZE IN MM
  • 22.225 LARGER END SIZE IN MM
  • 13/16 SMALLER END SIZE - FRACTIONAL
  • 7/8 LARGER END SIZE - FRACTIONAL
  • .8125 SMALLER END SIZE - DECIMAL
  • .875 LARGER END SIZE - DECIMAL
  • 13/16 INCH SMALLER END SIZE
  • 7/8 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • OUTER DIAMETER 1-19/64 INCH X 1-3/16 INCH
  • COATING BLACK OXIDE
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1140B
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
HEXAGONAL WRENCH, FOR 1/2 CAP SCREW & 3/4 SET SCREW. - A 4T15-375 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.3750 inch (9.52 mm)
View Details