Proto® Industrial Tools Box End Wrench J1126SPL

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 3/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER 3/4 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 25/64 INCH X 23/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.34 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 3/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER 3/4 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 25/64 INCH X 23/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.34 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1126SPL - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1126SPL
Box End Wrench J1126SPL
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 9 3/16 INCH OVERALL LENGTH 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE 53/64 INCH SMALLER END OUTER DIAMETER 3/4 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 25/64 INCH X 23/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.34 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 9 3/16 INCH OVERALL LENGTH
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • 53/64 INCH SMALLER END OUTER DIAMETER
  • 3/4 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 25/64 INCH X 23/64 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • WEIGHT 0.34 LB
  • APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1126SPL
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 58 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 3.5 to 4.62 inch (88.9 to 117 mm)
Wrench Length 43.5 inch (1105 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details