Proto® Industrial Tools Wrench Set J1190A

Description
12-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 1.72 LB SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Datasheet
Description
12-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 1.72 LB SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wrench Set - J1190A - Proto® Industrial Tools
New Britain, CT, USA
Wrench Set
J1190A
Wrench Set J1190A
12-POINT RATCHETING BOX END TYPE HEAT TREATED STEEL MATERIAL 5 PIECE(S) KIT PACKAGING TYPE PROTO[R] BRAND WEIGHT 1.72 LB SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
  • 12-POINT RATCHETING BOX END TYPE
  • HEAT TREATED STEEL MATERIAL
  • 5 PIECE(S)
  • KIT PACKAGING TYPE
  • PROTO[R] BRAND
  • WEIGHT 1.72 LB
  • SET CONTENTS (1) 1/4 INCH X 5/16 INCH, (1) 3/8 INCH X 7/16 INCH, (1) 1/2 INCH X 9/16 INCH, (1) 5/8 INCH X 11/16 INCH, (1) 3/4 INCH X 7/8 INCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1190A
Product Name Wrench Set
Type Specialty/Other; Wrench Set
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #4 & 5 CAP SCREW & #10 SET SCREW. - A 4T15-094 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0938 inch (2.38 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details