Proto® Industrial Tools HEX KEY E113974

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 3/32 INCH DRIVE ARM LENGTH 10 MM HEX SIZE 10 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 31/32 INCH WEIGHT 0.52 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 3/32 INCH DRIVE ARM LENGTH 10 MM HEX SIZE 10 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 31/32 INCH WEIGHT 0.52 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E113974 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E113974
HEX KEY E113974
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 7 3/32 INCH DRIVE ARM LENGTH 10 MM HEX SIZE 10 HEX SIZE IN MM PROTO[R] BRAND SHORT ARM LENGTH 1 31/32 INCH WEIGHT 0.52 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 7 3/32 INCH DRIVE ARM LENGTH
  • 10 MM HEX SIZE
  • 10 HEX SIZE IN MM
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 1 31/32 INCH
  • WEIGHT 0.52 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E113974
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 18
Specs
Wrench Length 18 inch (457 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 50901-94818 - Lowell Corporation
Specs
Type Single End
Drive Size 1.12 to 1.25 inch (28.57 to 31.75 mm)
Wrench Length 11 inch (279 mm)
View Details
SSHW Series 2 1/2 in. Size Single Side Hex Wrench|Master File - SSHW250 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2.5 inch (63.5 mm)
Wrench Weight 2.14 lbs (0.9705 kg)
View Details