Proto® Industrial Tools Box End Wrench J1122SPL

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 8 1/4 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 43/64 INCH SMALLER END OUTER DIAMETER 37/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.18 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 8 1/4 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 43/64 INCH SMALLER END OUTER DIAMETER 37/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.18 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1122SPL - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1122SPL
Box End Wrench J1122SPL
DOUBLE END TYPE ALLOY STEEL MATERIAL FULL POLISHED FINISH 8 1/4 INCH OVERALL LENGTH 3/8 SMALLER END SIZE - FRACTIONAL 7/16 LARGER END SIZE - FRACTIONAL 3/8 INCH SMALLER END SIZE 7/16 INCH LARGER END SIZE 43/64 INCH SMALLER END OUTER DIAMETER 37/64 INCH LARGER END OUTER DIAMETER STRAIGHT STYLE 23/64 INCH X 21/64 INCH HEAD THICKNESS PROTO[R] BRAND WEIGHT 0.18 LB APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • FULL POLISHED FINISH
  • 8 1/4 INCH OVERALL LENGTH
  • 3/8 SMALLER END SIZE - FRACTIONAL
  • 7/16 LARGER END SIZE - FRACTIONAL
  • 3/8 INCH SMALLER END SIZE
  • 7/16 INCH LARGER END SIZE
  • 43/64 INCH SMALLER END OUTER DIAMETER
  • 37/64 INCH LARGER END OUTER DIAMETER
  • STRAIGHT STYLE
  • 23/64 INCH X 21/64 INCH HEAD THICKNESS
  • PROTO[R] BRAND
  • WEIGHT 0.18 LB
  • APPLICATION AIRCRAFT, AUTOMOTIVE, MILITARY, COMMERCIAL, INDUSTRIAL AREA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1122SPL
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M4 WRENCH - MD0911MQB020X05 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0787 inch (2 mm)
View Details
SSHW Series 2 in. Size Single Side Hex Wrench|Master File - SSHW200 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 2 inch (50.8 mm)
Wrench Weight 1.52 lbs (0.6893 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details