Proto® Industrial Tools Open End Wrench FM-31.6X7

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 53/64 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5/8 INCH X 3/4 INCH WEIGHT 0.06 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 53/64 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5/8 INCH X 3/4 INCH WEIGHT 0.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-31.6X7 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-31.6X7
Open End Wrench FM-31.6X7
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 5 53/64 INCH OVERALL LENGTH 6 SMALLER END SIZE IN MM 7 LARGER END SIZE IN MM 6 MM SMALLER END SIZE 7 MM LARGER END SIZE 5/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 5/8 INCH X 3/4 INCH WEIGHT 0.06 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 5 53/64 INCH OVERALL LENGTH
  • 6 SMALLER END SIZE IN MM
  • 7 LARGER END SIZE IN MM
  • 6 MM SMALLER END SIZE
  • 7 MM LARGER END SIZE
  • 5/8 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 5/8 INCH X 3/4 INCH
  • WEIGHT 0.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-31.6X7
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M5 WRENCH - MD0911MQB025X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0984 inch (2.5 mm)
View Details
Socket Wrench - Model 52 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15 inch (381 mm)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details