Proto® Industrial Tools Combination Wrench J1208H-T500

Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 15/64 INCH X 5/32 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 19/64 INCH HEAD DIMENSION 39/64 INCH W OPEN END X 27/64 INCH W BOX END
Datasheet
Description
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 15/64 INCH X 5/32 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 19/64 INCH HEAD DIMENSION 39/64 INCH W OPEN END X 27/64 INCH W BOX END
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1208H-T500 - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1208H-T500
Combination Wrench J1208H-T500
ALLOY STEEL MATERIAL FULL POLISH FINISH 4 59/64 INCH OVERALL LENGTH OPEN SMALLER END TYPE BOX LARGER END TYPE 1/4 SMALLER END SIZE - FRACTIONAL 1/4 LARGER END SIZE - FRACTIONAL 1/4 INCH SMALLER END SIZE 1/4 INCH LARGER END SIZE 15/64 INCH X 5/32 INCH HEAD THICKNESS 6 POINT(S) TORQUEPLUS[T], PROTO[R] BRAND WEIGHT 0.04 LB APPLICABLE STANDARD ASME B107.100 THROAT DEPTH 19/64 INCH HEAD DIMENSION 39/64 INCH W OPEN END X 27/64 INCH W BOX END
  • ALLOY STEEL MATERIAL
  • FULL POLISH FINISH
  • 4 59/64 INCH OVERALL LENGTH
  • OPEN SMALLER END TYPE
  • BOX LARGER END TYPE
  • 1/4 SMALLER END SIZE - FRACTIONAL
  • 1/4 LARGER END SIZE - FRACTIONAL
  • 1/4 INCH SMALLER END SIZE
  • 1/4 INCH LARGER END SIZE
  • 15/64 INCH X 5/32 INCH HEAD THICKNESS
  • 6 POINT(S)
  • TORQUEPLUS[T], PROTO[R] BRAND
  • WEIGHT 0.04 LB
  • APPLICABLE STANDARD ASME B107.100
  • THROAT DEPTH 19/64 INCH
  • HEAD DIMENSION 39/64 INCH W OPEN END X 27/64 INCH W BOX END
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1208H-T500
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
Adjustable Hydrant Wrench SWLA Series|Master File - SWLA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 3 inch (38.1 to 76.2 mm)
Wrench Weight 2.93 lbs (1.33 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details