Proto® Industrial Tools Combination Wrench J1210A

Description
5 3/8 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 17/64 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.07 LB APPLICABLE STANDARD AS 954, ANSI B107.6 HEAD DIMENSION 33/64 INCH BOX END DIAMETER X 45/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
5 3/8 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 17/64 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.07 LB APPLICABLE STANDARD AS 954, ANSI B107.6 HEAD DIMENSION 33/64 INCH BOX END DIAMETER X 45/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Combination Wrench - J1210A - Proto® Industrial Tools
New Britain, CT, USA
Combination Wrench
J1210A
Combination Wrench J1210A
5 3/8 INCH OVERALL LENGTH 7.9375 SMALLER END SIZE IN MM 7.9375 LARGER END SIZE IN MM 5/16 SMALLER END SIZE - FRACTIONAL 5/16 LARGER END SIZE - FRACTIONAL .3125 SMALLER END SIZE - DECIMAL .3125 LARGER END SIZE - DECIMAL 5/16 INCH SMALLER END SIZE 5/16 INCH LARGER END SIZE 17/64 INCH X 3/16 INCH HEAD THICKNESS 12 POINT(S) 15 DEG OFFSET ANGLE PROTO[R] BRAND WEIGHT 0.07 LB APPLICABLE STANDARD AS 954, ANSI B107.6 HEAD DIMENSION 33/64 INCH BOX END DIAMETER X 45/64 INCH OPEN END WIDTH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 5 3/8 INCH OVERALL LENGTH
  • 7.9375 SMALLER END SIZE IN MM
  • 7.9375 LARGER END SIZE IN MM
  • 5/16 SMALLER END SIZE - FRACTIONAL
  • 5/16 LARGER END SIZE - FRACTIONAL
  • .3125 SMALLER END SIZE - DECIMAL
  • .3125 LARGER END SIZE - DECIMAL
  • 5/16 INCH SMALLER END SIZE
  • 5/16 INCH LARGER END SIZE
  • 17/64 INCH X 3/16 INCH HEAD THICKNESS
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • PROTO[R] BRAND
  • WEIGHT 0.07 LB
  • APPLICABLE STANDARD AS 954, ANSI B107.6
  • HEAD DIMENSION 33/64 INCH BOX END DIAMETER X 45/64 INCH OPEN END WIDTH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1210A
Product Name Combination Wrench
Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #0 CAP SCREW & #3 & 4 SET SCREW - A 4T15-050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0500 inch (1.27 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details