Proto® Industrial Tools Open End Wrench FM-34.13

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 4 23/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 1/16 INCH WEIGHT 0.08 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 4 23/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 1/16 INCH WEIGHT 0.08 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-34.13 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-34.13
Open End Wrench FM-34.13
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 4 23/32 INCH OVERALL LENGTH 13 SMALLER END SIZE IN MM 13 MM SMALLER END SIZE ANGLE STYLE 9/64 INCH HEAD THICKNESS 15 DEG X 75 DEG OFFSET ANGLE FACOM[R] BRAND OUTSIDE HEAD WIDTH 1 1/16 INCH WEIGHT 0.08 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 4 23/32 INCH OVERALL LENGTH
  • 13 SMALLER END SIZE IN MM
  • 13 MM SMALLER END SIZE
  • ANGLE STYLE
  • 9/64 INCH HEAD THICKNESS
  • 15 DEG X 75 DEG OFFSET ANGLE
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 1 1/16 INCH
  • WEIGHT 0.08 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-34.13
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Socket Wrench - Model 152 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.6250 to 1.62 inch (15.87 to 41.27 mm)
Wrench Length 15.75 inch (400 mm)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details