Proto® Industrial Tools HEX KEY E120602

Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 1/32 INCH DRIVE ARM LENGTH 5/64 INCH HEX SIZE 5/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 45/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 1/32 INCH DRIVE ARM LENGTH 5/64 INCH HEX SIZE 5/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 45/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120602 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120602
HEX KEY E120602
ROUND HEAD, L-LONG ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 3 1/32 INCH DRIVE ARM LENGTH 5/64 INCH HEX SIZE 5/64 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 45/64 INCH WEIGHT 0.01 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • ROUND HEAD, L-LONG ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 1/32 INCH DRIVE ARM LENGTH
  • 5/64 INCH HEX SIZE
  • 5/64 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 45/64 INCH
  • WEIGHT 0.01 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120602
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M12 & M14 WRENCH - MD0911MQB060X09 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.2362 inch (6 mm)
View Details
3 in. Size Spanner Wrench|Master File - SW300 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 3 inch (76.2 mm)
Wrench Weight 0.9900 lbs (0.4490 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details