Proto® Industrial Tools SOCKET WRENCH FM-76.12

Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 43/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 12 MM SOCKET SIZE 12 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.34 LB
Datasheet
Description
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 43/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 12 MM SOCKET SIZE 12 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.34 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOCKET WRENCH - FM-76.12 - Proto® Industrial Tools
New Britain, CT, USA
SOCKET WRENCH
FM-76.12
SOCKET WRENCH FM-76.12
DOUBLE END, ANGLED TYPE ALLOY STEEL MATERIAL SATIN FINISH FINISH 5 43/64 INCH OVERALL LENGTH 12 X 6 POINT(S) 12 MM SOCKET SIZE 12 SOCKET SIZE IN MM FACOM[R] BRAND WEIGHT 0.34 LB
  • DOUBLE END, ANGLED TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH FINISH
  • 5 43/64 INCH OVERALL LENGTH
  • 12 X 6 POINT(S)
  • 12 MM SOCKET SIZE
  • 12 SOCKET SIZE IN MM
  • FACOM[R] BRAND
  • WEIGHT 0.34 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-76.12
Product Name SOCKET WRENCH
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M6 WRENCH - MD0911MQB030X06 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1181 inch (3 mm)
View Details
TSHW Series 1 x 1 1/2 in. Size Double Side Hex Wrench|Master File - TSHW100150 - Kuriyama of America, Inc.
Specs
Drive Size 1 to 1.5 inch (25.4 to 38.1 mm)
Wrench Weight 1.08 lbs (0.4898 kg)
View Details
CMT TW-S SMA Type Torque Wrench (5 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details