FF-75.5/8 -- SOCKET WRENCH
Proto® Industrial Tools
SOCKET WRENCH
FF-75.5/8
Description
DOUBLE END, ANGLED TYPE
ALLOY STEEL MATERIAL
SATIN FINISH FINISH
7 1/64 INCH OVERALL LENGTH
6 POINT(S)
5/8 INCH SOCKET SIZE
5/8 SOCKET SIZE - FRACTIONAL
FACOM[R] BRAND
WEIGHT 0.62 LB
Description
DOUBLE END, ANGLED TYPE
ALLOY STEEL MATERIAL
SATIN FINISH FINISH
7 1/64 INCH OVERALL LENGTH
6 POINT(S)
5/8 INCH SOCKET SIZE
5/8 SOCKET SIZE - FRACTIONAL
FACOM[R] BRAND
WEIGHT 0.62 LB
Datasheet
Suppliers
DOUBLE END, ANGLED TYPE
ALLOY STEEL MATERIAL
SATIN FINISH FINISH
7 1/64 INCH OVERALL LENGTH
6 POINT(S)
5/8 INCH SOCKET SIZE
5/8 SOCKET SIZE - FRACTIONAL
FACOM[R] BRAND
WEIGHT 0.62 LB
- DOUBLE END, ANGLED TYPE
- ALLOY STEEL MATERIAL
- SATIN FINISH FINISH
- 7 1/64 INCH OVERALL LENGTH
- 6 POINT(S)
- 5/8 INCH SOCKET SIZE
- 5/8 SOCKET SIZE - FRACTIONAL
- FACOM[R] BRAND
- WEIGHT 0.62 LB
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wrenches |
|
Product Number
|
FF-75.5/8 |
|
Product Name
|
SOCKET WRENCH |
|
Type
|
Socket
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Crowfoot; Specialty/Other
Drive Size
8 to 36 inch (203 to 914 mm)
Wrench Weight
67.8 to 292 lbs (30.75 to 132 kg)
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Type
Key
Drive Size
0.3750 inch (9.52 mm)
View Details