Proto® Industrial Tools Open End Wrench FM-45.36

Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 13/32 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 MM SMALLER END SIZE FORGED, HARDENED PROCESS 1/2 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 29/32 INCH WEIGHT 1.28 LB
Datasheet
Description
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 13/32 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 MM SMALLER END SIZE FORGED, HARDENED PROCESS 1/2 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 29/32 INCH WEIGHT 1.28 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FM-45.36 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FM-45.36
Open End Wrench FM-45.36
SINGLE END TYPE CARBON STEEL MATERIAL BLACK OXIDE FINISH 12 13/32 INCH OVERALL LENGTH 36 SMALLER END SIZE IN MM 36 MM SMALLER END SIZE FORGED, HARDENED PROCESS 1/2 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 2 29/32 INCH WEIGHT 1.28 LB
  • SINGLE END TYPE
  • CARBON STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 12 13/32 INCH OVERALL LENGTH
  • 36 SMALLER END SIZE IN MM
  • 36 MM SMALLER END SIZE
  • FORGED, HARDENED PROCESS
  • 1/2 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 2 29/32 INCH
  • WEIGHT 1.28 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FM-45.36
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 24
Specs
Wrench Length 24 inch (610 mm)
View Details
Interchangeable Head Torque Wrench - TWH series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Specialty/Other
Wrench Length 215 inch (5461 mm)
Wrench Weight 268 lbs (122 kg)
View Details
Double Square Distribution Linemans Wrench - 88901-94818 - Lowell Corporation
Specs
Type Socket
Drive Size 1.12 inch (28.57 mm)
Wrench Length 13 inch (330 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details