Proto® Industrial Tools HEX KEY E120215

Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 39/64 INCH DRIVE ARM LENGTH 5/8 INCH HEX SIZE 5/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 63/64 INCH WEIGHT 1.79 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet
Description
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 39/64 INCH DRIVE ARM LENGTH 5/8 INCH HEX SIZE 5/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 63/64 INCH WEIGHT 1.79 LB WITH MICROCHAMFERED ANGLE ON END FACE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HEX KEY - E120215 - Proto® Industrial Tools
New Britain, CT, USA
HEX KEY
E120215
HEX KEY E120215
STANDARD ARM TYPE CHROME VANADIUM STEEL MATERIAL ZINC PLATED FINISH 6 39/64 INCH DRIVE ARM LENGTH 5/8 INCH HEX SIZE 5/8 HEX SIZE - FRACTIONAL PROTO[R] BRAND SHORT ARM LENGTH 2 63/64 INCH WEIGHT 1.79 LB WITH MICROCHAMFERED ANGLE ON END FACE
  • STANDARD ARM TYPE
  • CHROME VANADIUM STEEL MATERIAL
  • ZINC PLATED FINISH
  • 6 39/64 INCH DRIVE ARM LENGTH
  • 5/8 INCH HEX SIZE
  • 5/8 HEX SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SHORT ARM LENGTH 2 63/64 INCH
  • WEIGHT 1.79 LB
  • WITH MICROCHAMFERED ANGLE ON END FACE
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number E120215
Product Name HEX KEY
Type Key
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #2 & 3 CAP SCREW & #8 SET SCREW. - A 4T15-078 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.0781 inch (1.98 mm)
View Details
SSHW Series 1 in. Size Single Side Hex Wrench|Master File - SSHW100 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 1 inch (25.4 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-N 20mm N-Type Torque Wrench (12 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7480 to 0.7500 inch (19 to 19.05 mm)
Wrench Length 7.09 inch (180 mm)
View Details