Proto® Industrial Tools Box End Wrench J1164

Description
24-1/2 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 42.8625 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.6875 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 2-3/8 INCH X 2-13/32 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
24-1/2 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 42.8625 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.6875 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 2-3/8 INCH X 2-13/32 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box End Wrench - J1164 - Proto® Industrial Tools
New Britain, CT, USA
Box End Wrench
J1164
Box End Wrench J1164
24-1/2 INCH OVERALL LENGTH 41.275 SMALLER END SIZE IN MM 42.8625 LARGER END SIZE IN MM 1-5/8 SMALLER END SIZE - FRACTIONAL 1-11/16 LARGER END SIZE - FRACTIONAL 1.625 SMALLER END SIZE - DECIMAL 1.6875 LARGER END SIZE - DECIMAL 1-5/8 INCH SMALLER END SIZE 1-11/16 INCH LARGER END SIZE 12 POINT(S) 15 DEG OFFSET ANGLE OUTER DIAMETER 2-3/8 INCH X 2-13/32 INCH COATING MATTE LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • 24-1/2 INCH OVERALL LENGTH
  • 41.275 SMALLER END SIZE IN MM
  • 42.8625 LARGER END SIZE IN MM
  • 1-5/8 SMALLER END SIZE - FRACTIONAL
  • 1-11/16 LARGER END SIZE - FRACTIONAL
  • 1.625 SMALLER END SIZE - DECIMAL
  • 1.6875 LARGER END SIZE - DECIMAL
  • 1-5/8 INCH SMALLER END SIZE
  • 1-11/16 INCH LARGER END SIZE
  • 12 POINT(S)
  • 15 DEG OFFSET ANGLE
  • OUTER DIAMETER 2-3/8 INCH X 2-13/32 INCH
  • COATING MATTE
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1164
Product Name Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
Socket Wrench - Model 60 - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 9.12 inch (232 mm)
Wrench Length 60 inch (1524 mm)
View Details