Proto® Industrial Tools Open End Wrench FF-22.7/32X9/3

Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 11/32 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 35/64 INCH X 5/8 INCH WEIGHT 0.03 LB
Datasheet
Description
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 11/32 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 35/64 INCH X 5/8 INCH WEIGHT 0.03 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open End Wrench - FF-22.7/32X9/3 - Proto® Industrial Tools
New Britain, CT, USA
Open End Wrench
FF-22.7/32X9/3
Open End Wrench FF-22.7/32X9/3
DOUBLE END TYPE ALLOY STEEL MATERIAL SATIN FINISH 3 11/32 INCH OVERALL LENGTH 7/32 SMALLER END SIZE - FRACTIONAL 9/32 LARGER END SIZE - FRACTIONAL 7/32 INCH SMALLER END SIZE 9/32 INCH LARGER END SIZE 1/8 INCH HEAD THICKNESS FACOM[R] BRAND OUTSIDE HEAD WIDTH 35/64 INCH X 5/8 INCH WEIGHT 0.03 LB
  • DOUBLE END TYPE
  • ALLOY STEEL MATERIAL
  • SATIN FINISH
  • 3 11/32 INCH OVERALL LENGTH
  • 7/32 SMALLER END SIZE - FRACTIONAL
  • 9/32 LARGER END SIZE - FRACTIONAL
  • 7/32 INCH SMALLER END SIZE
  • 9/32 INCH LARGER END SIZE
  • 1/8 INCH HEAD THICKNESS
  • FACOM[R] BRAND
  • OUTSIDE HEAD WIDTH 35/64 INCH X 5/8 INCH
  • WEIGHT 0.03 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number FF-22.7/32X9/3
Product Name Open End Wrench
Type Single End
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #8 CAP SCREW . - A 4T15-140 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1406 inch (3.57 mm)
View Details
2 in. Size Spanner Wrench|Master File - SW200 - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 2 inch (50.8 mm)
Wrench Weight 0.6000 lbs (0.2721 kg)
View Details
CMT TW-S  SMA Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.3150 to 0.3125 inch (8 to 7.94 mm)
Wrench Length 6.44 inch (164 mm)
View Details