Proto® Industrial Tools Ratcheting Box End Wrench J1183T

Description
DOUBLE END, OFFSET TYPE 6 1/2 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.287 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 BOX END OFFSET 25 DEG HEAD DIAMETER 1 INCH SMALLER END X 1 9/64 INCH LARGER END WEIGHT 0.43 LB HEAD SIZE 1/2 INCH X 1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet
Description
DOUBLE END, OFFSET TYPE 6 1/2 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.287 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 BOX END OFFSET 25 DEG HEAD DIAMETER 1 INCH SMALLER END X 1 9/64 INCH LARGER END WEIGHT 0.43 LB HEAD SIZE 1/2 INCH X 1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratcheting Box End Wrench - J1183T - Proto® Industrial Tools
New Britain, CT, USA
Ratcheting Box End Wrench
J1183T
Ratcheting Box End Wrench J1183T
DOUBLE END, OFFSET TYPE 6 1/2 INCH OVERALL LENGTH 12.7 SMALLER END SIZE IN MM 14.287 LARGER END SIZE IN MM 1/2 SMALLER END SIZE - FRACTIONAL 9/16 LARGER END SIZE - FRACTIONAL .5 SMALLER END SIZE - DECIMAL .563 LARGER END SIZE - DECIMAL 1/2 INCH SMALLER END SIZE 9/16 INCH LARGER END SIZE PROTO[R] BRAND NUMBER OF POINTS 12 BOX END OFFSET 25 DEG HEAD DIAMETER 1 INCH SMALLER END X 1 9/64 INCH LARGER END WEIGHT 0.43 LB HEAD SIZE 1/2 INCH X 1/2 INCH LARGER END SIZE - DECIMAL - UOM IN LARGER END SIZE IN MM - UOM MM SMALLER END SIZE - DECIMAL - UOM IN SMALLER END SIZE IN MM - UOM MM
  • DOUBLE END, OFFSET TYPE
  • 6 1/2 INCH OVERALL LENGTH
  • 12.7 SMALLER END SIZE IN MM
  • 14.287 LARGER END SIZE IN MM
  • 1/2 SMALLER END SIZE - FRACTIONAL
  • 9/16 LARGER END SIZE - FRACTIONAL
  • .5 SMALLER END SIZE - DECIMAL
  • .563 LARGER END SIZE - DECIMAL
  • 1/2 INCH SMALLER END SIZE
  • 9/16 INCH LARGER END SIZE
  • PROTO[R] BRAND
  • NUMBER OF POINTS 12
  • BOX END OFFSET 25 DEG
  • HEAD DIAMETER 1 INCH SMALLER END X 1 9/64 INCH LARGER END
  • WEIGHT 0.43 LB
  • HEAD SIZE 1/2 INCH X 1/2 INCH
  • LARGER END SIZE - DECIMAL - UOM IN
  • LARGER END SIZE IN MM - UOM MM
  • SMALLER END SIZE - DECIMAL - UOM IN
  • SMALLER END SIZE IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Wrenches
Product Number J1183T
Product Name Ratcheting Box End Wrench
Type Box
Unlock Full Specs
to access all available technical data

Similar Products

HEXAGONAL WRENCH, FOR #10 CAP SCREW & 4/16 SET SCREW. - A 4T15-156 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1562 inch (3.97 mm)
View Details
Heavy Duty Adjustable Hydrant Wrench SWHA Series|Master File - SWHA - Kuriyama of America, Inc.
Specs
Drive Type Specialty/Other
Drive Size 1.5 to 6 inch (38.1 to 152 mm)
Wrench Weight 4.79 lbs (2.17 kg)
View Details
CMT TW-N 19mm N-Type Torque Wrench (8 in.lbs) -  - Copper Mountain Technologies
Specs
Type Torque
Drive Size 0.7874 to 0.7812 inch (20 to 19.84 mm)
Wrench Length 7.09 inch (180 mm)
View Details